Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1422IS8#PBF 113222-LTC1422IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 113222-LTC1422IS8#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: FB, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 12 V Operating Supply Current: 650μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 113222-LTC1422IS8#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: FB, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 12 V Operating Supply Current: 650μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1422IS8#PBF - 113222-LTC1422IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1422IS8#PBF
113222-LTC1422IS8#PBF
PMIC - PMIC - Hot Swap Controllers - LTC1422IS8#PBF 113222-LTC1422IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 113222-LTC1422IS8#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: FB, ON, /RESET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 12 V Operating Supply Current: 650μA

Manufacturer: Linear Technology
Win Source Part Number: 113222-LTC1422IS8#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Auto Retry, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate
Feature Pins: FB, ON, /RESET, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 12 V
Operating Supply Current: 650μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 113222-LTC1422IS8#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1422IS8#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706PEP - 1257629-SP706PEP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4223IGN-2#TRPBF - 1063422-LTC4223IGN-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 800 µA
View Details
PMIC - PMIC - Battery Management - LTC1559CS8-3.3#TRPBF - 124574-LTC1559CS8-3.3#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-1#TRPBF - 119541-LTC3555EUFD-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 28-QFN (4x5)
Supply Voltage 4.35 to 5.5 volts
View Details