Win Source Electronics PMIC - PMIC - Supervisors - LTC2934ITS8-2#TRMPBF 020547-LTC2934ITS8-2#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020547-LTC2934ITS8-2 #TRMPBF Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-8
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020547-LTC2934ITS8-2 #TRMPBF Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2934ITS8-2#TRMPBF - 020547-LTC2934ITS8-2#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2934ITS8-2#TRMPBF
020547-LTC2934ITS8-2#TRMPBF
PMIC - PMIC - Supervisors - LTC2934ITS8-2#TRMPBF 020547-LTC2934ITS8-2#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 020547-LTC2934ITS8-2 #TRMPBF Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-8

Manufacturer: Linear Technology
Win Source Part Number: 020547-LTC2934ITS8-2#TRMPBF
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 020547-LTC2934ITS8-2#TRMPBF
Product Name PMIC - PMIC - Supervisors - LTC2934ITS8-2#TRMPBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1643LIGN - 1207855-LTC1643LIGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 3.3 to 5 volts
View Details
PMIC - PMIC - Supervisors - LTC1326CMS8#TRPBF - 104155-LTC1326CMS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Supervisors - LTC2902-1CGN#TRPBF - 111477-LTC2902-1CGN#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; SSOP; 16-SSOP
View Details
PMIC - PMIC - Supervisors - LTC693CN - 1209313-LTC693CN - Win Source Electronics
Specs
Output Options Inverting
View Details