Win Source Electronics PMIC - PMIC - Supervisors - LTC2902-1IGN#TRPBF 108825-LTC2902-1IGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 108825-LTC2902-1IGN# TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: 16 Selectable Threshold Combinations Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Alternative Parts (Cross-Reference): MAX6339AUT+T; LTC2902-1CGN#TRPBF; LTC2902-1IGN#PBF; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 108825-LTC2902-1IGN# TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: 16 Selectable Threshold Combinations Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Alternative Parts (Cross-Reference): MAX6339AUT+T; LTC2902-1CGN#TRPBF; LTC2902-1IGN#PBF; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2902-1IGN#TRPBF - 108825-LTC2902-1IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2902-1IGN#TRPBF
108825-LTC2902-1IGN#TRPBF
PMIC - PMIC - Supervisors - LTC2902-1IGN#TRPBF 108825-LTC2902-1IGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 108825-LTC2902-1IGN# TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: 16 Selectable Threshold Combinations Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Alternative Parts (Cross-Reference): MAX6339AUT+T; LTC2902-1CGN#TRPBF; LTC2902-1IGN#PBF; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 108825-LTC2902-1IGN#TRPBF
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: 5 ms Minimum
Voltage - Threshold: 16 Selectable Threshold Combinations
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Alternative Parts (Cross-Reference): MAX6339AUT+T; LTC2902-1CGN#TRPBF; LTC2902-1IGN#PBF;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 108825-LTC2902-1IGN#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2902-1IGN#TRPBF
Number of Supplies 4; 4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC2941CDCB#TRPBF - 1062290-LTC2941CDCB#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - LTC2928IUHF#TRPBF - 117437-LTC2928IUHF#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Inverting; Active Low
Type 38-QFN (5x7)
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921IMS8#TRPBF - 121775-LTC1921IMS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 8-MSOP
IQ 160 µA
View Details
PMIC - PMIC - Supervisors - LTC1727EMS8-2.5#TRPBF - 111278-LTC1727EMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details