Win Source Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1380IGN#PBF 811895-LTC1380IGN#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811895-LTC1380IGN#PB F Packaging: Tube Mounting Style: SMD Number of Circuits: 1 Charge Injection: 1pC Voltage - Supply, Dual (V±): ±5V Channel Capacitance (CS(off), CD(off)): 3pF, 26pF Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 2.7V Manufacturer Package: 16-SSOP On-State Resistance (Maximum): 70Ohm Switch Time (Ton, Toff) (Maximum): 1.5μs, 1.2μs Current - Leakage (IS(off)) (Maximum): 5nA Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: LTC1380
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811895-LTC1380IGN#PB F Packaging: Tube Mounting Style: SMD Number of Circuits: 1 Charge Injection: 1pC Voltage - Supply, Dual (V±): ±5V Channel Capacitance (CS(off), CD(off)): 3pF, 26pF Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 2.7V Manufacturer Package: 16-SSOP On-State Resistance (Maximum): 70Ohm Switch Time (Ton, Toff) (Maximum): 1.5μs, 1.2μs Current - Leakage (IS(off)) (Maximum): 5nA Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: LTC1380
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1380IGN#PBF - 811895-LTC1380IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1380IGN#PBF
811895-LTC1380IGN#PBF
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1380IGN#PBF 811895-LTC1380IGN#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811895-LTC1380IGN#PB F Packaging: Tube Mounting Style: SMD Number of Circuits: 1 Charge Injection: 1pC Voltage - Supply, Dual (V±): ±5V Channel Capacitance (CS(off), CD(off)): 3pF, 26pF Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 2.7V Manufacturer Package: 16-SSOP On-State Resistance (Maximum): 70Ohm Switch Time (Ton, Toff) (Maximum): 1.5μs, 1.2μs Current - Leakage (IS(off)) (Maximum): 5nA Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: LTC1380

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811895-LTC1380IGN#PBF
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 1
Charge Injection: 1pC
Voltage - Supply, Dual (V±): ±5V
Channel Capacitance (CS(off), CD(off)): 3pF, 26pF
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 2.7V
Manufacturer Package: 16-SSOP
On-State Resistance (Maximum): 70Ohm
Switch Time (Ton, Toff) (Maximum): 1.5μs, 1.2μs
Current - Leakage (IS(off)) (Maximum): 5nA
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Part Number Series: LTC1380

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 811895-LTC1380IGN#PBF
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1380IGN#PBF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1264CSW - 1207278-LTC1264CSW - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1543IG#PBF - 1060825-LTC1543IG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2845CUHF#TRPBF - 113361-LTC2845CUHF#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC486CN - 072632-LTC486CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details