Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2980IY#PBF 811753-LTC2980IY#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811753-LTC2980IY#PBF Packaging: Tray Mounting Style: SMD Applications: Power Supply Controller Current - Supply: 10mA Supplier Device Package: 144-BGA (12x12) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 144-LBGA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 168 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 4.5V ~ 15V Part Number Series: LTC2980
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811753-LTC2980IY#PBF Packaging: Tray Mounting Style: SMD Applications: Power Supply Controller Current - Supply: 10mA Supplier Device Package: 144-BGA (12x12) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 144-LBGA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 168 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 4.5V ~ 15V Part Number Series: LTC2980
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2980IY#PBF - 811753-LTC2980IY#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2980IY#PBF
811753-LTC2980IY#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2980IY#PBF 811753-LTC2980IY#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811753-LTC2980IY#PBF Packaging: Tray Mounting Style: SMD Applications: Power Supply Controller Current - Supply: 10mA Supplier Device Package: 144-BGA (12x12) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 144-LBGA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 168 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 4.5V ~ 15V Part Number Series: LTC2980

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811753-LTC2980IY#PBF
Packaging: Tray
Mounting Style: SMD
Applications: Power Supply Controller
Current - Supply: 10mA
Supplier Device Package: 144-BGA (12x12)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 144-LBGA
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 168
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V, 4.5V ~ 15V
Part Number Series: LTC2980

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 811753-LTC2980IY#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2980IY#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1421CG-2.5#TRPBF - 109974-LTC1421CG-2.5#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 1500 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4230CGN#PBF - 1063447-LTC4230CGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 20-SSOP
IQ 1800 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950CDDB-2#TRPBF - 120641-LTC2950CDDB-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x2)
IQ 6 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1041CS8 - 1207030-LTC1041CS8 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC
Supply Voltage 2.8 to 16 volts
View Details