Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LT4180IGN#TRPBF 116204-LT4180IGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 116204-LT4180IGN#TRP BF Packaging: Reel - TR Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-SSOP Supply Voltage - Operating: 3.1 V to 50 V Operating Supply Current: 10mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 116204-LT4180IGN#TRP BF Packaging: Reel - TR Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-SSOP Supply Voltage - Operating: 3.1 V to 50 V Operating Supply Current: 10mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LT4180IGN#TRPBF - 116204-LT4180IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LT4180IGN#TRPBF
116204-LT4180IGN#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LT4180IGN#TRPBF 116204-LT4180IGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 116204-LT4180IGN#TRP BF Packaging: Reel - TR Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-SSOP Supply Voltage - Operating: 3.1 V to 50 V Operating Supply Current: 10mA

Manufacturer: Linear Technology
Win Source Part Number: 116204-LT4180IGN#TRPBF
Packaging: Reel - TR
Applications: Power Supply Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 3.1 V to 50 V
Operating Supply Current: 10mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 116204-LT4180IGN#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LT4180IGN#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1640HIS8#TRPBF - 1058557-LT1640HIS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-2CS8#PBF - 1060956-LTC1647-2CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925IUF#TRPBF - 1062255-LTC2925IUF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
IQ 1500 µA
View Details