Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2952CF#PBF 020549-LTC2952CF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020549-LTC2952CF#PBF Packaging: Tube/Rail Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Family Name: LTC2952 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 28 V Operating Supply Current: 65μA Alternative Parts (Cross-Reference): LTC2952CUF#PBF; LTC2952CUF#TRPBF; LTC2952CF#TRPBF; Introduction Date: September 22, 2006 ECCN: EAR99 Country of Origin: Thailand, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020549-LTC2952CF#PBF Packaging: Tube/Rail Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Family Name: LTC2952 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 28 V Operating Supply Current: 65μA Alternative Parts (Cross-Reference): LTC2952CUF#PBF; LTC2952CUF#TRPBF; LTC2952CF#TRPBF; Introduction Date: September 22, 2006 ECCN: EAR99 Country of Origin: Thailand, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2952CF#PBF - 020549-LTC2952CF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2952CF#PBF
020549-LTC2952CF#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2952CF#PBF 020549-LTC2952CF#PBF
Manufacturer: Linear Technology Win Source Part Number: 020549-LTC2952CF#PBF Packaging: Tube/Rail Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Family Name: LTC2952 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 28 V Operating Supply Current: 65μA Alternative Parts (Cross-Reference): LTC2952CUF#PBF; LTC2952CUF#TRPBF; LTC2952CF#TRPBF; Introduction Date: September 22, 2006 ECCN: EAR99 Country of Origin: Thailand, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020549-LTC2952CF#PBF
Packaging: Tube/Rail
Applications: Push Button, On/Off Controller
Mounting: SMD (SMT)
Family Name: LTC2952
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 28 V
Operating Supply Current: 65μA
Alternative Parts (Cross-Reference): LTC2952CUF#PBF; LTC2952CUF#TRPBF; LTC2952CF#TRPBF;
Introduction Date: September 22, 2006
ECCN: EAR99
Country of Origin: Thailand, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 020549-LTC2952CF#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2952CF#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726EMS8-5 - 1207978-LTC1726EMS8-5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Battery Management - LT1579CS-3 - 1205899-LT1579CS-3 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Electronic Wholesale - SP708TCN - 1257666-SP708TCN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1235CSW#PBF - 1060478-LTC1235CSW#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details