Win Source Electronics Interface - Interface - Filters - Active - LT1567CMS8#PBF 811752-LT1567CMS8#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811752-LT1567CMS8#PB F Packaging: Tube Mounting Style: SMD Filter Type: Antialiasing Filter Order: 2nd Frequency - Cutoff or Center: 5MHz Number of Filters: 1 Supplier Device Package: 8-MSOP Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 12V Part Number Series: LT1567
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811752-LT1567CMS8#PB F Packaging: Tube Mounting Style: SMD Filter Type: Antialiasing Filter Order: 2nd Frequency - Cutoff or Center: 5MHz Number of Filters: 1 Supplier Device Package: 8-MSOP Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 12V Part Number Series: LT1567
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LT1567CMS8#PBF - 811752-LT1567CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LT1567CMS8#PBF
811752-LT1567CMS8#PBF
Interface - Interface - Filters - Active - LT1567CMS8#PBF 811752-LT1567CMS8#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811752-LT1567CMS8#PB F Packaging: Tube Mounting Style: SMD Filter Type: Antialiasing Filter Order: 2nd Frequency - Cutoff or Center: 5MHz Number of Filters: 1 Supplier Device Package: 8-MSOP Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 12V Part Number Series: LT1567

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811752-LT1567CMS8#PBF
Packaging: Tube
Mounting Style: SMD
Filter Type: Antialiasing
Filter Order: 2nd
Frequency - Cutoff or Center: 5MHz
Number of Filters: 1
Supplier Device Package: 8-MSOP
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 12V
Part Number Series: LT1567

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 811752-LT1567CMS8#PBF
Product Name Interface - Interface - Filters - Active - LT1567CMS8#PBF
Supply Voltage Other; 2.7V ~ 12V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1560-1IS8#PBF - 1060849-LTC1560-1IS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±4.5 V ~ 5.5 V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Filters - Active - LTC1064-7CN - 1207086-LTC1064-7CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type DIP
View Details
Interface - Interface - Specialized - NJU6433FB2 - 1199703-NJU6433FB2 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 5.5 V
View Details