Win Source Electronics PMIC - PMIC - Battery Management - LTC6813HLWE-1#3ZZPBF 810838-LTC6813HLWE-1#3ZZPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810838-LTC6813HLWE-1 #3ZZPBF Packaging: Tube Function: Battery Monitor Interface: SPI Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 18 Supplier Device Package: 64-LQFP-EP (10x10) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 64-LQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: LTC6813
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810838-LTC6813HLWE-1 #3ZZPBF Packaging: Tube Function: Battery Monitor Interface: SPI Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 18 Supplier Device Package: 64-LQFP-EP (10x10) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 64-LQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: LTC6813
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC6813HLWE-1#3ZZPBF - 810838-LTC6813HLWE-1#3ZZPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC6813HLWE-1#3ZZPBF
810838-LTC6813HLWE-1#3ZZPBF
PMIC - PMIC - Battery Management - LTC6813HLWE-1#3ZZPBF 810838-LTC6813HLWE-1#3ZZPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810838-LTC6813HLWE-1 #3ZZPBF Packaging: Tube Function: Battery Monitor Interface: SPI Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 18 Supplier Device Package: 64-LQFP-EP (10x10) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 64-LQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: LTC6813

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 810838-LTC6813HLWE-1#3ZZPBF
Packaging: Tube
Function: Battery Monitor
Interface: SPI
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 18
Supplier Device Package: 64-LQFP-EP (10x10)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 64-LQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Part Number Series: LTC6813

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 810838-LTC6813HLWE-1#3ZZPBF
Product Name PMIC - PMIC - Battery Management - LTC6813HLWE-1#3ZZPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1727IS8-2.5#TRPBF - 1061073-LTC1727IS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC2907CTS8#TRPBF - 1062154-LTC2907CTS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Battery Management - LTC6802IG-1#PBF - 1064050-LTC6802IG-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 44-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details