Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4210-1CS6#TRMPBF 072614-LTC4210-1CS6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072614-LTC4210-1CS6# TRMPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: ON, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 16.5 V Operating Supply Current: 650μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072614-LTC4210-1CS6# TRMPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: ON, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 16.5 V Operating Supply Current: 650μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4210-1CS6#TRMPBF - 072614-LTC4210-1CS6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4210-1CS6#TRMPBF
072614-LTC4210-1CS6#TRMPBF
PMIC - PMIC - Hot Swap Controllers - LTC4210-1CS6#TRMPBF 072614-LTC4210-1CS6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 072614-LTC4210-1CS6# TRMPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: ON, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 16.5 V Operating Supply Current: 650μA

Manufacturer: Linear Technology
Win Source Part Number: 072614-LTC4210-1CS6#TRMPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: ON, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.7 V to 16.5 V
Operating Supply Current: 650μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 072614-LTC4210-1CS6#TRMPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4210-1CS6#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1422CS8#PBF - 020471-LTC1422CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 650 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4222IUH#PBF - 1063409-LTC4222IUH#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 32-QFN (5x5)
IQ 3000 µA
View Details
PMIC - PMIC - Supervisors - LTC1536CS8#PBF - 020481-LTC1536CS8#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
Electronic Wholesale - SP706SEN - 1257639-SP706SEN - Win Source Electronics
Specs
Output Options Inverting
View Details