Win Source Electronics PMIC - PMIC - Power Management - Specialized - LT3420EMS#TR 002766-LT3420EMS#TR

Description
Manufacturer: Linear Technology Win Source Part Number: 002766-LT3420EMS#TR Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.2 V to 16 V Operating Supply Current: 90μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 002766-LT3420EMS#TR Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.2 V to 16 V Operating Supply Current: 90μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LT3420EMS#TR - 002766-LT3420EMS#TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LT3420EMS#TR
002766-LT3420EMS#TR
PMIC - PMIC - Power Management - Specialized - LT3420EMS#TR 002766-LT3420EMS#TR
Manufacturer: Linear Technology Win Source Part Number: 002766-LT3420EMS#TR Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.2 V to 16 V Operating Supply Current: 90μA

Manufacturer: Linear Technology
Win Source Part Number: 002766-LT3420EMS#TR
Packaging: Reel - TR
Applications: Photoflash Capacitor Charger
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.2 V to 16 V
Operating Supply Current: 90μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 002766-LT3420EMS#TR
Product Name PMIC - PMIC - Power Management - Specialized - LT3420EMS#TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC693CSW - 072651-LTC693CSW - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details
PMIC - PMIC - Supervisors - LTC1727ES8-2.5#PBF - 1061071-LTC1727ES8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LT1681ESW#TRPBF - 117483-LT1681ESW#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 20-SOIC
IQ 17000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2930CDD#TRPBF - 1062266-LTC2930CDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 12-DFN (3x3)
Supply Voltage 1 to 7 volts
View Details