Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3060EDC-3.3 806611-LT3060EDC-3.3

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806611-LT3060EDC-3.3 Packaging: Tube Mounting Style: SMD Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: 8-DFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 45V PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.51V at 100mA Current - Quiescent (Iq): 80μA Current - Supply (Maximum): 4mA
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806611-LT3060EDC-3.3 Packaging: Tube Mounting Style: SMD Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: 8-DFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 45V PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.51V at 100mA Current - Quiescent (Iq): 80μA Current - Supply (Maximum): 4mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3060EDC-3.3 - 806611-LT3060EDC-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3060EDC-3.3
806611-LT3060EDC-3.3
PMIC - PMIC - Voltage Regulators - Linear - LT3060EDC-3.3 806611-LT3060EDC-3.3
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806611-LT3060EDC-3.3 Packaging: Tube Mounting Style: SMD Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Soft Start Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: 8-DFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 45V PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.51V at 100mA Current - Quiescent (Iq): 80μA Current - Supply (Maximum): 4mA

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806611-LT3060EDC-3.3
Packaging: Tube
Mounting Style: SMD
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Soft Start
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 45V
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.51V at 100mA
Current - Quiescent (Iq): 80μA
Current - Supply (Maximum): 4mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 806611-LT3060EDC-3.3
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3060EDC-3.3
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 8-WFDFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete (End Of Life)
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-BYP#TRPBF - 020314-LT1761ES5-BYP#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121CS8-3.3#PBF - 020218-LT1121CS8-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ-1.5#PBF - 020353-LT1963AEQ-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121IST-3.3#TRPBF - 020221-LT1121IST-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details