Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570IFE#PBF 072379-LT3570IFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072379-LT3570IFE#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Step-Down (Buck) (1), Step-Up (Boost) (1), Linear (LDO) (1) Frequency - Switching: 500kHz to 2.1MHz Number of Outputs: 3 Voltage/Current - Output 1: Adj to 0.8V, 1.5A Voltage/Current - Output 2: Adj to 0.8V, 1.5A Voltage/Current - Output 3: Controller w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-TSSOP-EP Purpose: Automotive Supply Voltage - Operating: 2.5 V to 36 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072379-LT3570IFE#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Step-Down (Buck) (1), Step-Up (Boost) (1), Linear (LDO) (1) Frequency - Switching: 500kHz to 2.1MHz Number of Outputs: 3 Voltage/Current - Output 1: Adj to 0.8V, 1.5A Voltage/Current - Output 2: Adj to 0.8V, 1.5A Voltage/Current - Output 3: Controller w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-TSSOP-EP Purpose: Automotive Supply Voltage - Operating: 2.5 V to 36 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570IFE#PBF - 072379-LT3570IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570IFE#PBF
072379-LT3570IFE#PBF
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570IFE#PBF 072379-LT3570IFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 072379-LT3570IFE#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Step-Down (Buck) (1), Step-Up (Boost) (1), Linear (LDO) (1) Frequency - Switching: 500kHz to 2.1MHz Number of Outputs: 3 Voltage/Current - Output 1: Adj to 0.8V, 1.5A Voltage/Current - Output 2: Adj to 0.8V, 1.5A Voltage/Current - Output 3: Controller w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-TSSOP-EP Purpose: Automotive Supply Voltage - Operating: 2.5 V to 36 V

Manufacturer: Linear Technology
Win Source Part Number: 072379-LT3570IFE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (1), Step-Up (Boost) (1), Linear (LDO) (1)
Frequency - Switching: 500kHz to 2.1MHz
Number of Outputs: 3
Voltage/Current - Output 1: Adj to 0.8V, 1.5A
Voltage/Current - Output 2: Adj to 0.8V, 1.5A
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-TSSOP-EP
Purpose: Automotive
Supply Voltage - Operating: 2.5 V to 36 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 072379-LT3570IFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570IFE#PBF
Package Type SSOP; Other; 20-TSSOP-EP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1084IT#PBF - 1057771-LT1084IT#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-2#TRMPBF - 020308-LT1761ES5-2#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTM8045IY#PBF - 1009061-LTM8045IY#PBF - Win Source Electronics
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; BGA
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ-1.8#PBF - 020367-LT1963EQ-1.8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details