Win Source Electronics Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1095753-SPX2954AS-L-3-3

Description
Win Source Part Number: 1095753-SPX2954AS-L- 3-3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: SPX2954 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Current - Output: 250mA Number of Regulators: 1 Output Type: Adjustable (Fixed) Current - Supply (Max): 250 mA Control Features: Current Limit Voltage - Output (Max): 3.35V Output Configuration: Positive Voltage - Input (Max): 30V Voltage - Output (Min/Fixed): 3.25V Temperature Range - Operating: -40°C ~ 125°C Protection Features: Current Limit, Thermal Limit ECCN: EAR99 Fake Threat In the Open Market: 73 pct. HTSUS: 8542.39.0001 Mfr: Sipex Other Names: EXASIPSPX2954AS-L-3- 3,2156-SPX2954AS-L-3 -3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1095753-SPX2954AS-L- 3-3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: SPX2954 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Current - Output: 250mA Number of Regulators: 1 Output Type: Adjustable (Fixed) Current - Supply (Max): 250 mA Control Features: Current Limit Voltage - Output (Max): 3.35V Output Configuration: Positive Voltage - Input (Max): 30V Voltage - Output (Min/Fixed): 3.25V Temperature Range - Operating: -40°C ~ 125°C Protection Features: Current Limit, Thermal Limit ECCN: EAR99 Fake Threat In the Open Market: 73 pct. HTSUS: 8542.39.0001 Mfr: Sipex Other Names: EXASIPSPX2954AS-L-3- 3,2156-SPX2954AS-L-3 -3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1095753-SPX2954AS-L-3-3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1095753-SPX2954AS-L-3-3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1095753-SPX2954AS-L-3-3
Win Source Part Number: 1095753-SPX2954AS-L- 3-3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: SPX2954 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Current - Output: 250mA Number of Regulators: 1 Output Type: Adjustable (Fixed) Current - Supply (Max): 250 mA Control Features: Current Limit Voltage - Output (Max): 3.35V Output Configuration: Positive Voltage - Input (Max): 30V Voltage - Output (Min/Fixed): 3.25V Temperature Range - Operating: -40°C ~ 125°C Protection Features: Current Limit, Thermal Limit ECCN: EAR99 Fake Threat In the Open Market: 73 pct. HTSUS: 8542.39.0001 Mfr: Sipex Other Names: EXASIPSPX2954AS-L-3- 3,2156-SPX2954AS-L-3 -3 Product Status: Obsolete

Win Source Part Number: 1095753-SPX2954AS-L-3-3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: SPX2954
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Current - Supply (Max): 250 mA
Control Features: Current Limit
Voltage - Output (Max): 3.35V
Output Configuration: Positive
Voltage - Input (Max): 30V
Voltage - Output (Min/Fixed): 3.25V
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Current Limit, Thermal Limit
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
HTSUS: 8542.39.0001
Mfr: Sipex
Other Names: EXASIPSPX2954AS-L-3-3,2156-SPX2954AS-L-3-3
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1095753-SPX2954AS-L-3-3
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1129CT-5#PBF - 020226-LT1129CT-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3080EST#TRPBF - 020390-LT3080EST#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3085IDCB#TRPBF - 1059244-LT3085IDCB#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x3)
View Details
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1095729-SPX1129M3-L-5-0 - Win Source Electronics
Specs
Regulator Type Standard; Low Dropout
Package Type Other; Bulk
View Details