Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ 087191-LT1963AEQ

Description
Manufacturer: Linear Technology Win Source Part Number: 087191-LT1963AEQ Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.34V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.5A Output Voltage: 1.21 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.21V Dropout Voltage-Max: 0.55V @ 1.5A Operating Supply Current: 1.5mA to 120mA PSRR: 63dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): NCV4276ADSADJR4G; LT1963AIQ; LT1963EQ#PBF; LT1963AEQ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, RF Communications
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 087191-LT1963AEQ Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.34V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.5A Output Voltage: 1.21 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.21V Dropout Voltage-Max: 0.55V @ 1.5A Operating Supply Current: 1.5mA to 120mA PSRR: 63dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): NCV4276ADSADJR4G; LT1963AIQ; LT1963EQ#PBF; LT1963AEQ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, RF Communications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ - 087191-LT1963AEQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ
087191-LT1963AEQ
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ 087191-LT1963AEQ
Manufacturer: Linear Technology Win Source Part Number: 087191-LT1963AEQ Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.34V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.5A Output Voltage: 1.21 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DDPAK Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.21V Dropout Voltage-Max: 0.55V @ 1.5A Operating Supply Current: 1.5mA to 120mA PSRR: 63dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): NCV4276ADSADJR4G; LT1963AIQ; LT1963EQ#PBF; LT1963AEQ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, RF Communications

Manufacturer: Linear Technology
Win Source Part Number: 087191-LT1963AEQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.34V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Output Voltage: 1.21 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DDPAK
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.21V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 1.5mA to 120mA
PSRR: 63dB (120Hz)
Maximum Output Voltage: 20V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): NCV4276ADSADJR4G; LT1963AIQ; LT1963EQ#PBF; LT1963AEQ;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, RF Communications

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 087191-LT1963AEQ
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3008ETS8-2.5#TRMPBF - 072353-LT3008ETS8-2.5#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3507AHFE#PBF - 1059399-LT3507AHFE#PBF - Win Source Electronics
Specs
Package Type SSOP; Other; 38-TSSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129IST-5#TRPBF - 1057896-LT1129IST-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3070EUFD#TRPBF - 1059214-LT3070EUFD#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Programmable
Package Type Other; 28-QFN (4x5)
View Details