Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992IS6-2#TRPBF 806253-LTC6992IS6-2#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806253-LTC6992IS6-2# TRPBF Packaging: Reel Type: Oscillator, Silicon Mounting Style: SMD Frequency: 3.81Hz ~ 1MHz Current - Supply: 365μA Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 5.5V Part Number Series: LTC6992
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806253-LTC6992IS6-2# TRPBF Packaging: Reel Type: Oscillator, Silicon Mounting Style: SMD Frequency: 3.81Hz ~ 1MHz Current - Supply: 365μA Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 5.5V Part Number Series: LTC6992
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992IS6-2#TRPBF - 806253-LTC6992IS6-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992IS6-2#TRPBF
806253-LTC6992IS6-2#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992IS6-2#TRPBF 806253-LTC6992IS6-2#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806253-LTC6992IS6-2# TRPBF Packaging: Reel Type: Oscillator, Silicon Mounting Style: SMD Frequency: 3.81Hz ~ 1MHz Current - Supply: 365μA Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.25V ~ 5.5V Part Number Series: LTC6992

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806253-LTC6992IS6-2#TRPBF
Packaging: Reel
Type: Oscillator, Silicon
Mounting Style: SMD
Frequency: 3.81Hz ~ 1MHz
Current - Supply: 365μA
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.25V ~ 5.5V
Part Number Series: LTC6992

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 806253-LTC6992IS6-2#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992IS6-2#TRPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366422-E3SB38E0X0006E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 38.4 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1383773-TZ1618C - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 26 MHz
Frequency Tolerance 10 %
View Details