Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908CS6-1#TRMPBF 784419-LTC6908CS6-1#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784419-LTC6908CS6-1# TRMPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Frequency: 50kHz ~ 10MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6908 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25mA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC6908CS6-1#TRM; LTC6908CS6-1; LTC6908CS6-1#TR; LTC6908CS6-2; Introduction Date: March 23, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784419-LTC6908CS6-1# TRMPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Frequency: 50kHz ~ 10MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6908 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25mA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC6908CS6-1#TRM; LTC6908CS6-1; LTC6908CS6-1#TR; LTC6908CS6-2; Introduction Date: March 23, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908CS6-1#TRMPBF - 784419-LTC6908CS6-1#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908CS6-1#TRMPBF
784419-LTC6908CS6-1#TRMPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908CS6-1#TRMPBF 784419-LTC6908CS6-1#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 784419-LTC6908CS6-1# TRMPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Frequency: 50kHz ~ 10MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6908 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25mA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC6908CS6-1#TRM; LTC6908CS6-1; LTC6908CS6-1#TR; LTC6908CS6-2; Introduction Date: March 23, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784419-LTC6908CS6-1#TRMPBF
Packaging: Reel package
Type: Oscillator, Silicon
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Frequency: 50kHz ~ 10MHz
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC6908
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.25mA
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): LTC6908CS6-1#TRM; LTC6908CS6-1; LTC6908CS6-1#TR; LTC6908CS6-2;
Introduction Date: March 23, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 784419-LTC6908CS6-1#TRMPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908CS6-1#TRMPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366422-E3SB38E0X0006E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 38.4 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903CMS8 - 088087-LTC6903CMS8 - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 8-MSOP
Frequency 1.00E-3 to 68 MHz
View Details