Win Source Electronics Crystals, Oscillators, Resonators - Crystals 1383773-TZ1618C

Description
Win Source Part Number: 1383773-TZ1618C Category: Crystals, Oscillators, Resonators>Crystals Type: MHz Crystal Package: Tape & Reel Frequency: 26 MHz Frequency Tolerance: ±10ppm Load Capacitance: 9pF Operating Mode: Fundamental Mounting Type: Surface Mount Fake Threat In the Open Market: 40 pct. Mfr: TST - Tamsan Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383773-TZ1618C Category: Crystals, Oscillators, Resonators>Crystals Type: MHz Crystal Package: Tape & Reel Frequency: 26 MHz Frequency Tolerance: ±10ppm Load Capacitance: 9pF Operating Mode: Fundamental Mounting Type: Surface Mount Fake Threat In the Open Market: 40 pct. Mfr: TST - Tamsan Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1383773-TZ1618C - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1383773-TZ1618C
Crystals, Oscillators, Resonators - Crystals 1383773-TZ1618C
Win Source Part Number: 1383773-TZ1618C Category: Crystals, Oscillators, Resonators>Crystals Type: MHz Crystal Package: Tape & Reel Frequency: 26 MHz Frequency Tolerance: ±10ppm Load Capacitance: 9pF Operating Mode: Fundamental Mounting Type: Surface Mount Fake Threat In the Open Market: 40 pct. Mfr: TST - Tamsan Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs

Win Source Part Number: 1383773-TZ1618C
Category: Crystals, Oscillators, Resonators>Crystals
Type: MHz Crystal
Package: Tape & Reel
Frequency: 26 MHz
Frequency Tolerance: ±10ppm
Load Capacitance: 9pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Fake Threat In the Open Market: 40 pct.
Mfr: TST - Tamsan
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1383773-TZ1618C
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1366424-TX0395B - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor 4-SMD, No Lead
Frequency 26 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC1799HS5#TRMPBF - 072511-LTC1799HS5#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 1.00E-3 to 33 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366316-TZ0308D - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 40 MHz
Frequency Tolerance 10 %
View Details