Win Source Electronics Newest Parts - LTC6905CS5-96 1209276-LTC6905CS5-96

Description
Manufacturer: Linear Technology Win Source Part Number: 1209276-LTC6905CS5-9 6 Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1209276-LTC6905CS5-9 6 Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LTC6905CS5-96 - 1209276-LTC6905CS5-96 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LTC6905CS5-96
1209276-LTC6905CS5-96
Newest Parts - LTC6905CS5-96 1209276-LTC6905CS5-96
Manufacturer: Linear Technology Win Source Part Number: 1209276-LTC6905CS5-9 6 Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1209276-LTC6905CS5-96
Manufacturer Homepage: www.linear.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1209276-LTC6905CS5-96
Product Name Newest Parts - LTC6905CS5-96
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366316-TZ0308D - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 40 MHz
Frequency Tolerance 10 %
View Details
Crystals, Oscillators, Resonators - Crystals - 1350657-E3SB37E0X0004E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 37.4 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992IS6-4#TRPBF - 1064222-LTC6992IS6-4#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-6
Frequency 3.81E-6 to 1 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908IS6-1#TRPBF - 784426-LTC6908IS6-1#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 0.0500 to 10 MHz
View Details