Win Source Electronics Interface - Interface - Specialized - LTC6820HMS#3ZZTRPBF 802695-LTC6820HMS#3ZZTRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 802695-LTC6820HMS#3Z ZTRPBF Packaging: Reel Mounting Style: Surface Mount Applications: Isolated Communications Interface Interface: SPI Supplier Device Package: 16-MSOP Manufacturer Package: 16-TFSOP Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 802695-LTC6820HMS#3Z ZTRPBF Packaging: Reel Mounting Style: Surface Mount Applications: Isolated Communications Interface Interface: SPI Supplier Device Package: 16-MSOP Manufacturer Package: 16-TFSOP Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC6820HMS#3ZZTRPBF - 802695-LTC6820HMS#3ZZTRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC6820HMS#3ZZTRPBF
802695-LTC6820HMS#3ZZTRPBF
Interface - Interface - Specialized - LTC6820HMS#3ZZTRPBF 802695-LTC6820HMS#3ZZTRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 802695-LTC6820HMS#3Z ZTRPBF Packaging: Reel Mounting Style: Surface Mount Applications: Isolated Communications Interface Interface: SPI Supplier Device Package: 16-MSOP Manufacturer Package: 16-TFSOP Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 802695-LTC6820HMS#3ZZTRPBF
Packaging: Reel
Mounting Style: Surface Mount
Applications: Isolated Communications Interface
Interface: SPI
Supplier Device Package: 16-MSOP
Manufacturer Package: 16-TFSOP
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 802695-LTC6820HMS#3ZZTRPBF
Product Name Interface - Interface - Specialized - LTC6820HMS#3ZZTRPBF
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1CMS8#PBF - 020654-LTC4300A-1CMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Specialized - LTC6820IUD#TRPBF - 1064075-LTC6820IUD#TRPBF - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.7 V ~ 5.5 V
Package Type 16-QFN (3x3)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1139ACN - 072217-LT1139ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details