Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1323CS16#PBF 123460-LTC1323CS16#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123460-LTC1323CS16#P BF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: AppleTalk Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123460-LTC1323CS16#P BF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: AppleTalk Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1323CS16#PBF - 123460-LTC1323CS16#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1323CS16#PBF
123460-LTC1323CS16#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1323CS16#PBF 123460-LTC1323CS16#PBF
Manufacturer: Linear Technology Win Source Part Number: 123460-LTC1323CS16#P BF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: AppleTalk Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 123460-LTC1323CS16#PBF
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: AppleTalk
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 123460-LTC1323CS16#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1323CS16#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - NJU6433FB2 - 1199703-NJU6433FB2 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 5.5 V
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1237CG - 072245-LT1237CG - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details