Win Source Electronics Digital Isolators - LTM2882IY-5#PBF 784535-LTM2882IY-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784535-LTM2882IY-5#P BF Series: μModule Packaging: Tray Type: RS232 Operating Temperature Range: -40°C ~ 85°C Package: 32-BBGA Technology: Magnetic Coupling Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 60ns, 60ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: Yes Family Name: LTM2882 Categories: Isolators Manufacturer Package: 32-BGA (15x11.25) Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): SP232AEN-L/TR; MAX3228EEBV; MAX3228EEBV+T; HIN202EIBZ; Introduction Date: December 14, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 784535-LTM2882IY-5#P BF Series: μModule Packaging: Tray Type: RS232 Operating Temperature Range: -40°C ~ 85°C Package: 32-BBGA Technology: Magnetic Coupling Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 60ns, 60ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: Yes Family Name: LTM2882 Categories: Isolators Manufacturer Package: 32-BGA (15x11.25) Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): SP232AEN-L/TR; MAX3228EEBV; MAX3228EEBV+T; HIN202EIBZ; Introduction Date: December 14, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LTM2882IY-5#PBF is a dual RS232 µModule transceiver designed for galvanic isolation, featuring a robust isolation voltage of 2500VRMS. It operates with a supply voltage range of 4.5V to 5.5V and supports data rates up to 1Mbps for various load conditions. The device integrates an isolated DC/DC converter, eliminating the need for external components, and allows for flexible digital interfacing with logic supply voltages from 1.62V to 5.5V. Enhanced ESD protection enables it to withstand up to ±10kV without damage, making it suitable for applications requiring high reliability. The LTM2882IY-5#PBF is ideal for isolated RS232 interfaces in industrial communication and test equipment, and it is packaged in a 32-BBGA format.

Datasheet Summary
Powered by GS/AI

The LTM2882IY-5#PBF is a dual RS232 µModule transceiver designed for galvanic isolation, featuring a robust isolation voltage of 2500VRMS. It operates with a supply voltage range of 4.5V to 5.5V and supports data rates up to 1Mbps for various load conditions. The device integrates an isolated DC/DC converter, eliminating the need for external components, and allows for flexible digital interfacing with logic supply voltages from 1.62V to 5.5V. Enhanced ESD protection enables it to withstand up to ±10kV without damage, making it suitable for applications requiring high reliability. The LTM2882IY-5#PBF is ideal for isolated RS232 interfaces in industrial communication and test equipment, and it is packaged in a 32-BBGA format.

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - LTM2882IY-5#PBF - 784535-LTM2882IY-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - LTM2882IY-5#PBF
784535-LTM2882IY-5#PBF
Digital Isolators - LTM2882IY-5#PBF 784535-LTM2882IY-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 784535-LTM2882IY-5#P BF Series: μModule Packaging: Tray Type: RS232 Operating Temperature Range: -40°C ~ 85°C Package: 32-BBGA Technology: Magnetic Coupling Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 60ns, 60ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: Yes Family Name: LTM2882 Categories: Isolators Manufacturer Package: 32-BGA (15x11.25) Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): SP232AEN-L/TR; MAX3228EEBV; MAX3228EEBV+T; HIN202EIBZ; Introduction Date: December 14, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784535-LTM2882IY-5#PBF
Series: μModule
Packaging: Tray
Type: RS232
Operating Temperature Range: -40°C ~ 85°C
Package: 32-BBGA
Technology: Magnetic Coupling
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 60ns, 60ns
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/2
Isolated Power: Yes
Family Name: LTM2882
Categories: Isolators
Manufacturer Package: 32-BGA (15x11.25)
Common Mode Transient Immunity (Minimum): 30kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Alternative Parts (Cross-Reference): SP232AEN-L/TR; MAX3228EEBV; MAX3228EEBV+T; HIN202EIBZ;
Introduction Date: December 14, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 784535-LTM2882IY-5#PBF
Product Name Digital Isolators - LTM2882IY-5#PBF
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - LTM2881IY-3 - 812849-LTM2881IY-3 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Isolators - LTM2883IY-3I#PBF - 1064298-LTM2883IY-3I#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Isolators - LTM2883CY-5I#PBF - 784537-LTM2883CY-5I#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTC4310CDD-1#PBF - 784074-LTC4310CDD-1#PBF - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details