Win Source Electronics Digital Isolators - LTM2882CY-3#PBF 784532-LTM2882CY-3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784532-LTM2882CY-3#P BF Series: μModule Packaging: Tray Type: RS232 Operating Temperature Range: 0°C ~ 70°C Package: 32-BBGA Technology: Magnetic Coupling Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 10Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 60ns, 60ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: Yes Categories: Isolators Manufacturer Package: 32-BGA (15x11.25) Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): LTM2882IY-3#PBF; LTM2882IY-3; LTM2882MPY-3#PBF; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784532-LTM2882CY-3#P BF Series: μModule Packaging: Tray Type: RS232 Operating Temperature Range: 0°C ~ 70°C Package: 32-BBGA Technology: Magnetic Coupling Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 10Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 60ns, 60ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: Yes Categories: Isolators Manufacturer Package: 32-BGA (15x11.25) Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): LTM2882IY-3#PBF; LTM2882IY-3; LTM2882MPY-3#PBF; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - LTM2882CY-3#PBF - 784532-LTM2882CY-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - LTM2882CY-3#PBF
784532-LTM2882CY-3#PBF
Digital Isolators - LTM2882CY-3#PBF 784532-LTM2882CY-3#PBF
Manufacturer: Linear Technology Win Source Part Number: 784532-LTM2882CY-3#P BF Series: μModule Packaging: Tray Type: RS232 Operating Temperature Range: 0°C ~ 70°C Package: 32-BBGA Technology: Magnetic Coupling Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 10Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 60ns, 60ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: Yes Categories: Isolators Manufacturer Package: 32-BGA (15x11.25) Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): LTM2882IY-3#PBF; LTM2882IY-3; LTM2882MPY-3#PBF; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784532-LTM2882CY-3#PBF
Series: μModule
Packaging: Tray
Type: RS232
Operating Temperature Range: 0°C ~ 70°C
Package: 32-BBGA
Technology: Magnetic Coupling
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 10Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 60ns, 60ns
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/2
Isolated Power: Yes
Categories: Isolators
Manufacturer Package: 32-BGA (15x11.25)
Common Mode Transient Immunity (Minimum): 30kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Alternative Parts (Cross-Reference): LTM2882IY-3#PBF; LTM2882IY-3; LTM2882MPY-3#PBF;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 784532-LTM2882CY-3#PBF
Product Name Digital Isolators - LTM2882CY-3#PBF
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - LTM2886CY-5I#PBF - 1064306-LTM2886CY-5I#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2887CY-5S#PBF - 1064314-LTM2887CY-5S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2884HY#PBF - 784539-LTM2884HY#PBF - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Digital Isolators - LTM2881CY-5#PBF - 784527-LTM2881CY-5#PBF - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details