Win Source Electronics Isolators - Optoisolators - Transistor, Photovoltaic Output 1092456-SFH615A-2XSM

Description
Win Source Part Number: 1092456-SFH615A-2XSM Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.65V (Max) Rise / Fall Time (Typ): 3µs, 14µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 63% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 125% @ 10mA Turn On / Turn Off Time (Typ): 4.2µs, 23µs Package / Case: 4-SMD, Gull Wing Temperature Range - Operating: -30°C ~ 100°C Alternative Parts (Cross-Reference): SFH615A-2XSMSFH615A2 XSM; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD Base Product Number: SFH615
Request a Quote Datasheet
Description
Win Source Part Number: 1092456-SFH615A-2XSM Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.65V (Max) Rise / Fall Time (Typ): 3µs, 14µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 63% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 125% @ 10mA Turn On / Turn Off Time (Typ): 4.2µs, 23µs Package / Case: 4-SMD, Gull Wing Temperature Range - Operating: -30°C ~ 100°C Alternative Parts (Cross-Reference): SFH615A-2XSMSFH615A2 XSM; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD Base Product Number: SFH615
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1092456-SFH615A-2XSM - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1092456-SFH615A-2XSM
Isolators - Optoisolators - Transistor, Photovoltaic Output 1092456-SFH615A-2XSM
Win Source Part Number: 1092456-SFH615A-2XSM Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.65V (Max) Rise / Fall Time (Typ): 3µs, 14µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 63% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 125% @ 10mA Turn On / Turn Off Time (Typ): 4.2µs, 23µs Package / Case: 4-SMD, Gull Wing Temperature Range - Operating: -30°C ~ 100°C Alternative Parts (Cross-Reference): SFH615A-2XSMSFH615A2 XSM; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD Base Product Number: SFH615

Win Source Part Number: 1092456-SFH615A-2XSM
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.65V (Max)
Rise / Fall Time (Typ): 3µs, 14µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 63% @ 10mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 125% @ 10mA
Turn On / Turn Off Time (Typ): 4.2µs, 23µs
Package / Case: 4-SMD, Gull Wing
Temperature Range - Operating: -30°C ~ 100°C
Alternative Parts (Cross-Reference): SFH615A-2XSMSFH615A2XSM;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Isocom Components 2004 LTD
Base Product Number: SFH615

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1092456-SFH615A-2XSM
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - LTM2883IY-5I#PBF - 1064299-LTM2883IY-5I#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Optoisolators - Logic Output - 6N137SMT/R - 1006834-6N137SMT/R - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Digital Isolators - LTM2886HY-5S#PBF - 784544-LTM2886HY-5S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Digital Isolators - LTM2892IY-I#PBF - 784550-LTM2892IY-I#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details