Win Source Electronics PMIC - PMIC - Battery Management - LTC6802IG-1#TRPBF 784387-LTC6802IG-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784387-LTC6802IG-1#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-FSOP (0.209", 5.30mm Width) Function: Battery Monitor Interface: Serial Fault Protection: Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 ~ 12 Family Name: LTC6802-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-SSOP Alternative Parts (Cross-Reference): LTC6802IG-1#3ZZTRPBF ; LTC6802IG-1#3ZZPBF; LTC6802IG-2#3ZZPBF; ISL94203IRTZ-T; Introduction Date: August 26, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784387-LTC6802IG-1#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-FSOP (0.209", 5.30mm Width) Function: Battery Monitor Interface: Serial Fault Protection: Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 ~ 12 Family Name: LTC6802-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-SSOP Alternative Parts (Cross-Reference): LTC6802IG-1#3ZZTRPBF ; LTC6802IG-1#3ZZPBF; LTC6802IG-2#3ZZPBF; ISL94203IRTZ-T; Introduction Date: August 26, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC6802IG-1#TRPBF - 784387-LTC6802IG-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC6802IG-1#TRPBF
784387-LTC6802IG-1#TRPBF
PMIC - PMIC - Battery Management - LTC6802IG-1#TRPBF 784387-LTC6802IG-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784387-LTC6802IG-1#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-FSOP (0.209", 5.30mm Width) Function: Battery Monitor Interface: Serial Fault Protection: Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 ~ 12 Family Name: LTC6802-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-SSOP Alternative Parts (Cross-Reference): LTC6802IG-1#3ZZTRPBF ; LTC6802IG-1#3ZZPBF; LTC6802IG-2#3ZZPBF; ISL94203IRTZ-T; Introduction Date: August 26, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784387-LTC6802IG-1#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-FSOP (0.209", 5.30mm Width)
Function: Battery Monitor
Interface: Serial
Fault Protection: Over/Under Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1 ~ 12
Family Name: LTC6802-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-SSOP
Alternative Parts (Cross-Reference): LTC6802IG-1#3ZZTRPBF; LTC6802IG-1#3ZZPBF; LTC6802IG-2#3ZZPBF; ISL94203IRTZ-T;
Introduction Date: August 26, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784387-LTC6802IG-1#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC6802IG-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC2943CDD#PBF - 1062297-LTC2943CDD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x3)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4217CDHC#TRPBF - 1063397-LTC4217CDHC#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x3)
IQ 1600 µA
View Details
PMIC - PMIC - Supervisors - LTC1727EMS8-2.5#TRPBF - 111278-LTC1727EMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
Electronic Wholesale - SP706PEP - 1257629-SP706PEP - Win Source Electronics
Specs
Output Options Inverting
View Details