Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3350EUHF#TRPBF 1062484-LTC3350EUHF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062484-LTC3350EUHF# TRPBF Packaging: Reel - TR Applications: Supercapacitor Backup Controller Mounting: SMD (SMT) Family Name: LTC3350 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 38-QFN (5x7) Supply Voltage - Operating: 4.5 V to 35 V Operating Supply Current: 4mA Alternative Parts (Cross-Reference): LTC3350IUHF#TRPBF; LTC3350IUHF#PBF; MAX17019ATM+; Introduction Date: May 16, 2014 ECCN: EAR99 Country of Origin: Thailand, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062484-LTC3350EUHF# TRPBF Packaging: Reel - TR Applications: Supercapacitor Backup Controller Mounting: SMD (SMT) Family Name: LTC3350 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 38-QFN (5x7) Supply Voltage - Operating: 4.5 V to 35 V Operating Supply Current: 4mA Alternative Parts (Cross-Reference): LTC3350IUHF#TRPBF; LTC3350IUHF#PBF; MAX17019ATM+; Introduction Date: May 16, 2014 ECCN: EAR99 Country of Origin: Thailand, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3350EUHF#TRPBF - 1062484-LTC3350EUHF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3350EUHF#TRPBF
1062484-LTC3350EUHF#TRPBF
PMIC - PMIC - Power Management - Specialized - LTC3350EUHF#TRPBF 1062484-LTC3350EUHF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062484-LTC3350EUHF# TRPBF Packaging: Reel - TR Applications: Supercapacitor Backup Controller Mounting: SMD (SMT) Family Name: LTC3350 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 38-QFN (5x7) Supply Voltage - Operating: 4.5 V to 35 V Operating Supply Current: 4mA Alternative Parts (Cross-Reference): LTC3350IUHF#TRPBF; LTC3350IUHF#PBF; MAX17019ATM+; Introduction Date: May 16, 2014 ECCN: EAR99 Country of Origin: Thailand, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062484-LTC3350EUHF#TRPBF
Packaging: Reel - TR
Applications: Supercapacitor Backup Controller
Mounting: SMD (SMT)
Family Name: LTC3350
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 38-QFN (5x7)
Supply Voltage - Operating: 4.5 V to 35 V
Operating Supply Current: 4mA
Alternative Parts (Cross-Reference): LTC3350IUHF#TRPBF; LTC3350IUHF#PBF; MAX17019ATM+;
Introduction Date: May 16, 2014
ECCN: EAR99
Country of Origin: Thailand, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062484-LTC3350EUHF#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3350EUHF#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1326CS8-2.5#PBF - 122218-LTC1326CS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1421CG#TRPBF - 113593-LTC1421CG#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 1500 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4251CS6#TRMPBF - 106279-LTC4251CS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-6
IQ 800 µA
View Details
PMIC - PMIC - Battery Management - LTC6803HG-1#TRPBF - 1064055-LTC6803HG-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 44-SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details