Win Source Electronics PMIC - PMIC - Supervisors - LTC1326IMS8#PBF 1060575-LTC1326IMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060575-LTC1326IMS8# PBF Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.118V, 4.725V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060575-LTC1326IMS8# PBF Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.118V, 4.725V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC1326IMS8#PBF - 1060575-LTC1326IMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC1326IMS8#PBF
1060575-LTC1326IMS8#PBF
PMIC - PMIC - Supervisors - LTC1326IMS8#PBF 1060575-LTC1326IMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1060575-LTC1326IMS8# PBF Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.118V, 4.725V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060575-LTC1326IMS8#PBF
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.118V, 4.725V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1060575-LTC1326IMS8#PBF
Product Name PMIC - PMIC - Supervisors - LTC1326IMS8#PBF
Number of Supplies 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706SEU - 1257640-SP706SEU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1643LCGN - 1207854-LTC1643LCGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 3.3 to 5 volts
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921CMS8#TRPBF - 120683-LTC1921CMS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 8-MSOP
IQ 160 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978CUP#PBF - 120042-LTC2978CUP#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 64-QFN (9x9)
IQ 10000 µA
View Details