Win Source Electronics PMIC - PMIC - Power Management - Specialized - LT3468ES5-1#TRPBF 122246-LT3468ES5-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122246-LT3468ES5-1#T RPBF Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.5 V to 16 V Operating Supply Current: 5mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 122246-LT3468ES5-1#T RPBF Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.5 V to 16 V Operating Supply Current: 5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LT3468ES5-1#TRPBF - 122246-LT3468ES5-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LT3468ES5-1#TRPBF
122246-LT3468ES5-1#TRPBF
PMIC - PMIC - Power Management - Specialized - LT3468ES5-1#TRPBF 122246-LT3468ES5-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 122246-LT3468ES5-1#T RPBF Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.5 V to 16 V Operating Supply Current: 5mA

Manufacturer: Linear Technology
Win Source Part Number: 122246-LT3468ES5-1#TRPBF
Packaging: Reel - TR
Applications: Photoflash Capacitor Charger
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.5 V to 16 V
Operating Supply Current: 5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 122246-LT3468ES5-1#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LT3468ES5-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950IDDB-1#TRPBF - 1062307-LTC2950IDDB-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x2)
IQ 6 µA
View Details
PMIC - PMIC - Battery Management - LTC6804HG-2#PBF - 1064066-LTC6804HG-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 48-SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4218IGN#TRPBF - 124020-LTC4218IGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1600 µA
View Details