Win Source Electronics Interface - Interface - Filters - Active - LTC6601IUF-1#PBF 784358-LTC6601IUF-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784358-LTC6601IUF-1# PBF Packaging: Tube Package: 20-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Filter Order: 2nd Frequency - Cutoff or Center: 28Mhz Number of Filters: 3 Family Name: LTC6601-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): LTC6601IUF-1#TRPBF; LTC6601CUF-1#TRPBF; ; LTC6601CUF-1#PBF; Introduction Date: November 11, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784358-LTC6601IUF-1# PBF Packaging: Tube Package: 20-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Filter Order: 2nd Frequency - Cutoff or Center: 28Mhz Number of Filters: 3 Family Name: LTC6601-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): LTC6601IUF-1#TRPBF; LTC6601CUF-1#TRPBF; ; LTC6601CUF-1#PBF; Introduction Date: November 11, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC6601IUF-1#PBF - 784358-LTC6601IUF-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC6601IUF-1#PBF
784358-LTC6601IUF-1#PBF
Interface - Interface - Filters - Active - LTC6601IUF-1#PBF 784358-LTC6601IUF-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 784358-LTC6601IUF-1# PBF Packaging: Tube Package: 20-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Filter Order: 2nd Frequency - Cutoff or Center: 28Mhz Number of Filters: 3 Family Name: LTC6601-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): LTC6601IUF-1#TRPBF; LTC6601CUF-1#TRPBF; ; LTC6601CUF-1#PBF; Introduction Date: November 11, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784358-LTC6601IUF-1#PBF
Packaging: Tube
Package: 20-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.25 V
Filter Order: 2nd
Frequency - Cutoff or Center: 28Mhz
Number of Filters: 3
Family Name: LTC6601-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Alternative Parts (Cross-Reference): LTC6601IUF-1#TRPBF; LTC6601CUF-1#TRPBF; ; LTC6601CUF-1#PBF;
Introduction Date: November 11, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784358-LTC6601IUF-1#PBF
Product Name Interface - Interface - Filters - Active - LTC6601IUF-1#PBF
Supply Voltage Other; 2.7 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301CDD#PBF - 124269-LTC4301CDD#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2845CUHF#TRPBF - 113361-LTC2845CUHF#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details