Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC4425IMSE#PBF 784170-LTC4425IMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784170-LTC4425IMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Applications: Supercapacitor Charger Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC4425 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 12-MSOP-EP Alternative Parts (Cross-Reference): LTC4425EMSE#PBF; LTC4425IMSE#TRPBF; PM6670ASTR; SC454MLTRT; ISL6265CIRTZ; ISL6265CHRTZ-T; PM6670STR; Introduction Date: March 03, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784170-LTC4425IMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Applications: Supercapacitor Charger Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC4425 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 12-MSOP-EP Alternative Parts (Cross-Reference): LTC4425EMSE#PBF; LTC4425IMSE#TRPBF; PM6670ASTR; SC454MLTRT; ISL6265CIRTZ; ISL6265CHRTZ-T; PM6670STR; Introduction Date: March 03, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC4425IMSE#PBF - 784170-LTC4425IMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC4425IMSE#PBF
784170-LTC4425IMSE#PBF
PMIC - PMIC - Power Management - Specialized - LTC4425IMSE#PBF 784170-LTC4425IMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 784170-LTC4425IMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Applications: Supercapacitor Charger Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC4425 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 12-MSOP-EP Alternative Parts (Cross-Reference): LTC4425EMSE#PBF; LTC4425IMSE#TRPBF; PM6670ASTR; SC454MLTRT; ISL6265CIRTZ; ISL6265CHRTZ-T; PM6670STR; Introduction Date: March 03, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784170-LTC4425IMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Applications: Supercapacitor Charger
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC4425
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA
Manufacturer Package: 12-MSOP-EP
Alternative Parts (Cross-Reference): LTC4425EMSE#PBF; LTC4425IMSE#TRPBF; PM6670ASTR; SC454MLTRT; ISL6265CIRTZ; ISL6265CHRTZ-T; PM6670STR;
Introduction Date: March 03, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784170-LTC4425IMSE#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC4425IMSE#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LT2940CMS#PBF - 1059066-LT2940CMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 12-MSOP
IQ 3500 µA
View Details
PMIC - PMIC - Supervisors - LTC2916ITS8-1#TRMPBF - 072547-LTC2916ITS8-1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-5#PBF - 1061069-LTC1726ES8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970IUFD#TRPBF - 1062343-LTC2970IUFD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3700 µA
View Details