Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3589EUJ-2#PBF 1062735-LTC3589EUJ-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062735-LTC3589EUJ-2 #PBF Packaging: Tube/Rail Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 8μA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062735-LTC3589EUJ-2 #PBF Packaging: Tube/Rail Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 8μA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3589EUJ-2#PBF - 1062735-LTC3589EUJ-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3589EUJ-2#PBF
1062735-LTC3589EUJ-2#PBF
PMIC - PMIC - Power Management - Specialized - LTC3589EUJ-2#PBF 1062735-LTC3589EUJ-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062735-LTC3589EUJ-2 #PBF Packaging: Tube/Rail Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 8μA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062735-LTC3589EUJ-2#PBF
Packaging: Tube/Rail
Applications: Handheld/Mobile Devices, OMAP
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 40-QFN (6x6)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 8μA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062735-LTC3589EUJ-2#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3589EUJ-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2900-1CMS#TRPBF - 107510-LTC2900-1CMS#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; 10-MSOP
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-2.5 - 1207981-LTC1726IS8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2933IDHD#PBF - 1062273-LTC2933IDHD#PBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type 16-DFN (5x4)
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1696ES6#TRMPBF - 1061043-LTC1696ES6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 1100 µA
View Details