Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC1696ES6#TRMPBF 1061043-LTC1696ES6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061043-LTC1696ES6#T RMPBF Packaging: Reel - TR Applications: Overvoltage Protection Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 27 V Operating Supply Current: 1.1mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061043-LTC1696ES6#T RMPBF Packaging: Reel - TR Applications: Overvoltage Protection Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 27 V Operating Supply Current: 1.1mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1696ES6#TRMPBF - 1061043-LTC1696ES6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1696ES6#TRMPBF
1061043-LTC1696ES6#TRMPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1696ES6#TRMPBF 1061043-LTC1696ES6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1061043-LTC1696ES6#T RMPBF Packaging: Reel - TR Applications: Overvoltage Protection Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 27 V Operating Supply Current: 1.1mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061043-LTC1696ES6#TRMPBF
Packaging: Reel - TR
Applications: Overvoltage Protection Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.7 V to 27 V
Operating Supply Current: 1.1mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1061043-LTC1696ES6#TRMPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC1696ES6#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4260IGN#PBF - 020644-LTC4260IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 2000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4211IMS8#PBF - 020639-LTC4211IMS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 8-MSOP
IQ 1000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2924IGN#PBF - 020546-LTC2924IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1500 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT4256-1IS8#TRPBF - 1059833-LT4256-1IS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1800 µA
View Details