Win Source Electronics RF Power Controller ICs - LTC4403-2EMS#PBF 784152-LTC4403-2EMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784152-LTC4403-2EMS# PBF Packaging: Tube Features: Dual Output Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Frequency: 300MHz ~ 2.4GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Family Name: LTC4403-2 Categories: RF/IF and RFID Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): ZABG4002JA16TC; L6751BTR; L6751B; PT8A263WE; Introduction Date: May 02, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784152-LTC4403-2EMS# PBF Packaging: Tube Features: Dual Output Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Frequency: 300MHz ~ 2.4GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Family Name: LTC4403-2 Categories: RF/IF and RFID Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): ZABG4002JA16TC; L6751BTR; L6751B; PT8A263WE; Introduction Date: May 02, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Controller ICs - LTC4403-2EMS#PBF - 784152-LTC4403-2EMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Power Controller ICs - LTC4403-2EMS#PBF
784152-LTC4403-2EMS#PBF
RF Power Controller ICs - LTC4403-2EMS#PBF 784152-LTC4403-2EMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 784152-LTC4403-2EMS# PBF Packaging: Tube Features: Dual Output Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Frequency: 300MHz ~ 2.4GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Family Name: LTC4403-2 Categories: RF/IF and RFID Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): ZABG4002JA16TC; L6751BTR; L6751B; PT8A263WE; Introduction Date: May 02, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784152-LTC4403-2EMS#PBF
Packaging: Tube
Features: Dual Output
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Frequency: 300MHz ~ 2.4GHz
RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Family Name: LTC4403-2
Categories: RF/IF and RFID
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): ZABG4002JA16TC; L6751BTR; L6751B; PT8A263WE;
Introduction Date: May 02, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784152-LTC4403-2EMS#PBF
Product Name RF Power Controller ICs - LTC4403-2EMS#PBF
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC485IN8 - 072631-LTC485IN8 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1481CN8 - 072476-LTC1481CN8 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 2500 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-1CMS8#PBF - 122226-LTC4300-1CMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details