Manufacturer: Linear Technology
Win Source Part Number: 784148-LTC4401-2EMS8
Packaging: Tube
Features: Dual Output
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Frequency: 300MHz ~ 2GHz
RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Family Name: LTC4401-2
Categories: RF/IF and RFID
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): ZABG4002JA16TC; L6751BTR; L6751B; SC4201IMSTRT;
Introduction Date: August 20, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 784148-LTC4401-2EMS8#PBF |
| Product Name | RF Power Controller ICs - LTC4401-2EMS8#PBF |
| Package Type | SSOP |