Win Source Electronics Interface - Interface - Filters - Active - LT1568IGN#PBF 072287-LT1568IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072287-LT1568IGN#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Band Pass Filter Order: 2nd Frequency - Cutoff or Center: 200kHz Number of Filters: 2 Categories: Integrated Circuits Status: Active Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 11 V, ±2.7 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072287-LT1568IGN#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Band Pass Filter Order: 2nd Frequency - Cutoff or Center: 200kHz Number of Filters: 2 Categories: Integrated Circuits Status: Active Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 11 V, ±2.7 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LT1568IGN#PBF - 072287-LT1568IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LT1568IGN#PBF
072287-LT1568IGN#PBF
Interface - Interface - Filters - Active - LT1568IGN#PBF 072287-LT1568IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 072287-LT1568IGN#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Band Pass Filter Order: 2nd Frequency - Cutoff or Center: 200kHz Number of Filters: 2 Categories: Integrated Circuits Status: Active Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 11 V, ±2.7 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 072287-LT1568IGN#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Band Pass
Filter Order: 2nd
Frequency - Cutoff or Center: 200kHz
Number of Filters: 2
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.7 V to 11 V, ±2.7 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 072287-LT1568IGN#PBF
Product Name Interface - Interface - Filters - Active - LT1568IGN#PBF
Supply Voltage Other; 2.7 V ~ 11 V~ ±2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1131ACNW - 072211-LT1131ACNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Terminators - LTC1344CG - 1207410-LTC1344CG - Win Source Electronics
Specs
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1519IS#PBF - 1060801-LTC1519IS#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 52000 kbps
View Details