Win Source Electronics Interface - Interface - Specialized - LTC4318IUF#PBF 784096-LTC4318IUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784096-LTC4318IUF#PB F Packaging: Tube Package: 20-WFQFN Exposed Pad Applications: Address Translator Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.5 V Interface: I2C Family Name: LTC4318 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): LTC4318IUF#TRPBF; LTC4318CUF#PBF; LTC4318CUF#TRPBF; Introduction Date: May 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784096-LTC4318IUF#PB F Packaging: Tube Package: 20-WFQFN Exposed Pad Applications: Address Translator Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.5 V Interface: I2C Family Name: LTC4318 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): LTC4318IUF#TRPBF; LTC4318CUF#PBF; LTC4318CUF#TRPBF; Introduction Date: May 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC4318IUF#PBF - 784096-LTC4318IUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC4318IUF#PBF
784096-LTC4318IUF#PBF
Interface - Interface - Specialized - LTC4318IUF#PBF 784096-LTC4318IUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 784096-LTC4318IUF#PB F Packaging: Tube Package: 20-WFQFN Exposed Pad Applications: Address Translator Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.5 V Interface: I2C Family Name: LTC4318 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): LTC4318IUF#TRPBF; LTC4318CUF#PBF; LTC4318CUF#TRPBF; Introduction Date: May 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784096-LTC4318IUF#PBF
Packaging: Tube
Package: 20-WFQFN Exposed Pad
Applications: Address Translator
Mounting: SMD
Operating Supply Voltage: 2.25 V ~ 5.5 V
Interface: I2C
Family Name: LTC4318
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Alternative Parts (Cross-Reference): LTC4318IUF#TRPBF; LTC4318CUF#PBF; LTC4318CUF#TRPBF;
Introduction Date: May 11, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784096-LTC4318IUF#PBF
Product Name Interface - Interface - Specialized - LTC4318IUF#PBF
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1382ISW#PBF - 118646-LTC1382ISW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1032ISW#PBF - 1057671-LT1032ISW#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4307CMS8-1#TRPBF - 123570-LTC4307CMS8-1#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details