Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4315IMS#PBF 784093-LTC4315IMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784093-LTC4315IMS#PB F Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: -40°C ~ 85°C Package: 12-TSSOP (0.118", 3.00mm Width) Applications: I2C - Hotswap Operating Supply Voltage: 2.9 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Capacitance - Input: 10pF Family Name: LTC4315 Categories: Integrated Circuits (ICs) Operating Supply Current: 8.1mA Manufacturer Package: 12-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): PCA9605D,118; PCA9510AD; ISL33001IUZ; PCA9527DP; Introduction Date: October 10, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784093-LTC4315IMS#PB F Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: -40°C ~ 85°C Package: 12-TSSOP (0.118", 3.00mm Width) Applications: I2C - Hotswap Operating Supply Voltage: 2.9 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Capacitance - Input: 10pF Family Name: LTC4315 Categories: Integrated Circuits (ICs) Operating Supply Current: 8.1mA Manufacturer Package: 12-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): PCA9605D,118; PCA9510AD; ISL33001IUZ; PCA9527DP; Introduction Date: October 10, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4315IMS#PBF - 784093-LTC4315IMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4315IMS#PBF
784093-LTC4315IMS#PBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4315IMS#PBF 784093-LTC4315IMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 784093-LTC4315IMS#PB F Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: -40°C ~ 85°C Package: 12-TSSOP (0.118", 3.00mm Width) Applications: I2C - Hotswap Operating Supply Voltage: 2.9 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Capacitance - Input: 10pF Family Name: LTC4315 Categories: Integrated Circuits (ICs) Operating Supply Current: 8.1mA Manufacturer Package: 12-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): PCA9605D,118; PCA9510AD; ISL33001IUZ; PCA9527DP; Introduction Date: October 10, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784093-LTC4315IMS#PBF
Packaging: Tube
Type: Buffer, Accelerator
Operating Temperature Range: -40°C ~ 85°C
Package: 12-TSSOP (0.118", 3.00mm Width)
Applications: I2C - Hotswap
Operating Supply Voltage: 2.9 V ~ 5.5 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Capacitance - Input: 10pF
Family Name: LTC4315
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.1mA
Manufacturer Package: 12-MSOP
Data Rate (Maximum): 400kHz
Alternative Parts (Cross-Reference): PCA9605D,118; PCA9510AD; ISL33001IUZ; PCA9527DP;
Introduction Date: October 10, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784093-LTC4315IMS#PBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4315IMS#PBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-1IMS8#TRPBF - 118303-LTC4300-1IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Signal Terminators - LTC1344CG - 1207410-LTC1344CG - Win Source Electronics
Specs
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP
View Details
Interface - Interface - Filters - Active - LTC1566-1CS8#PBF - 1060860-LTC1566-1CS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±5V~ 5V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Signal Terminators - LTC1344ACG - 072452-LTC1344ACG - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOP; SSOP; 24-SSOP
View Details