Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4313IMS8-3#PBF 784089-LTC4313IMS8-3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784089-LTC4313IMS8-3 #PBF Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: I2C - Hotswap Operating Supply Voltage: 2.9 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Capacitance - Input: 10pF Family Name: LTC4313IMS8-3 Categories: Integrated Circuits (ICs) Operating Supply Current: 8.1mA Manufacturer Package: 8-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): ISL33001IUZ-T; ISL33001IUZ; PCA9514DP; PCA9513DP; Introduction Date: October 10, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784089-LTC4313IMS8-3 #PBF Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: I2C - Hotswap Operating Supply Voltage: 2.9 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Capacitance - Input: 10pF Family Name: LTC4313IMS8-3 Categories: Integrated Circuits (ICs) Operating Supply Current: 8.1mA Manufacturer Package: 8-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): ISL33001IUZ-T; ISL33001IUZ; PCA9514DP; PCA9513DP; Introduction Date: October 10, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4313IMS8-3#PBF - 784089-LTC4313IMS8-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4313IMS8-3#PBF
784089-LTC4313IMS8-3#PBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4313IMS8-3#PBF 784089-LTC4313IMS8-3#PBF
Manufacturer: Linear Technology Win Source Part Number: 784089-LTC4313IMS8-3 #PBF Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: I2C - Hotswap Operating Supply Voltage: 2.9 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Capacitance - Input: 10pF Family Name: LTC4313IMS8-3 Categories: Integrated Circuits (ICs) Operating Supply Current: 8.1mA Manufacturer Package: 8-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): ISL33001IUZ-T; ISL33001IUZ; PCA9514DP; PCA9513DP; Introduction Date: October 10, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784089-LTC4313IMS8-3#PBF
Packaging: Tube
Type: Buffer, Accelerator
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Applications: I2C - Hotswap
Operating Supply Voltage: 2.9 V ~ 5.5 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Capacitance - Input: 10pF
Family Name: LTC4313IMS8-3
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.1mA
Manufacturer Package: 8-MSOP
Data Rate (Maximum): 400kHz
Alternative Parts (Cross-Reference): ISL33001IUZ-T; ISL33001IUZ; PCA9514DP; PCA9513DP;
Introduction Date: October 10, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Buffer Amplifiers
Product Number 784089-LTC4313IMS8-3#PBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4313IMS8-3#PBF
Supply Voltage (VS) 2.9 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991AIMS#TRPBF - 1058995-LT1991AIMS#TRPBF - Win Source Electronics
Specs
Bandwidth 0.5600 MHz
Slew Rate 0.1200 V/µs
Supply Voltage (VS) 2.7 to 36 volts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124CN8 - 072206-LT1124CN8 - Win Source Electronics
Specs
Bandwidth 12.5 MHz
Slew Rate 4.5 V/µs
Supply Voltage (VS) 4 to 18 volts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6231IDD#TRPBF - 1060092-LT6231IDD#TRPBF - Win Source Electronics
Specs
Bandwidth 215 MHz
Slew Rate 70 V/µs
Supply Voltage (VS) 3 to 12.6 volts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DN8 - 072155-LT1013DN8 - Win Source Electronics
Specs
Slew Rate 0.4000 V/µs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
View Details