Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398N8 070888-LF398N8

Description
Manufacturer: Linear Technology Win Source Part Number: 070888-LF398N8 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Sample and Hold Current - Input Bias: 10nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: ±5 V to 18 V Operating Supply Current: 4.5mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 070888-LF398N8 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Sample and Hold Current - Input Bias: 10nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: ±5 V to 18 V Operating Supply Current: 4.5mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398N8 - 070888-LF398N8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398N8
070888-LF398N8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398N8 070888-LF398N8
Manufacturer: Linear Technology Win Source Part Number: 070888-LF398N8 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Sample and Hold Current - Input Bias: 10nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: ±5 V to 18 V Operating Supply Current: 4.5mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 070888-LF398N8
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Sample and Hold
Current - Input Bias: 10nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 4.5mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 070888-LF398N8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398N8
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 4.5 milliamps
VOS 2 millivolts
IBIAS 0.0100 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1495IN8#PBF - 1058372-LT1495IN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVHS8#PBF - 1058724-LT1787HVHS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 60 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1001CN8 - 072144-LT1001CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0180 millivolts
IBIAS 7.00E-4 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1010CT#PBF - 105318-LT1010CT#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 40 volts
Source Current (IS) 5 milliamps
IBIAS 500 µA
View Details