Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1230CS#PBF 020246-LT1230CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020246-LT1230CS#PBF Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) -3db Bandwidth: 100MHz Amplifier Type: Current Feedback Slew Rate: 2500 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V Operating Supply Current: 6mA Channel Output Current: 125mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020246-LT1230CS#PBF Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) -3db Bandwidth: 100MHz Amplifier Type: Current Feedback Slew Rate: 2500 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V Operating Supply Current: 6mA Channel Output Current: 125mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1230CS#PBF - 020246-LT1230CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1230CS#PBF
020246-LT1230CS#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1230CS#PBF 020246-LT1230CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 020246-LT1230CS#PBF Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) -3db Bandwidth: 100MHz Amplifier Type: Current Feedback Slew Rate: 2500 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V Operating Supply Current: 6mA Channel Output Current: 125mA

Manufacturer: Linear Technology
Win Source Part Number: 020246-LT1230CS#PBF
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
-3db Bandwidth: 100MHz
Amplifier Type: Current Feedback
Slew Rate: 2500 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SO
Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V
Operating Supply Current: 6mA
Channel Output Current: 125mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 020246-LT1230CS#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1230CS#PBF
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
IBIAS 10 µA
Slew Rate 2500 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6203CDD#TRPBF - 1060055-LT6203CDD#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 2.8 milliamps
VOS 2.6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1055CN8 - 072173-LT1055CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 2.8 milliamps
VOS 0.1200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991AIMS#TRPBF - 1058995-LT1991AIMS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1113CN8 - 072200-LT1113CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 5.3 milliamps
VOS 0.5000 millivolts
View Details