Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1466LCS8#PBF 072275-LT1466LCS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072275-LT1466LCS8#PB F Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.04 V/μs Current - Input Bias: 6pA Voltage - Input Offset: 120μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2 V to 10 V, ±1 V to 5 V Operating Supply Current: 70μA Channel Output Current: 18mA Gain Bandwidth Product (GBP): 120kHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072275-LT1466LCS8#PB F Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.04 V/μs Current - Input Bias: 6pA Voltage - Input Offset: 120μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2 V to 10 V, ±1 V to 5 V Operating Supply Current: 70μA Channel Output Current: 18mA Gain Bandwidth Product (GBP): 120kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1466LCS8#PBF - 072275-LT1466LCS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1466LCS8#PBF
072275-LT1466LCS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1466LCS8#PBF 072275-LT1466LCS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 072275-LT1466LCS8#PB F Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.04 V/μs Current - Input Bias: 6pA Voltage - Input Offset: 120μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2 V to 10 V, ±1 V to 5 V Operating Supply Current: 70μA Channel Output Current: 18mA Gain Bandwidth Product (GBP): 120kHz

Manufacturer: Linear Technology
Win Source Part Number: 072275-LT1466LCS8#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.04 V/μs
Current - Input Bias: 6pA
Voltage - Input Offset: 120μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 2 V to 10 V, ±1 V to 5 V
Operating Supply Current: 70μA
Channel Output Current: 18mA
Gain Bandwidth Product (GBP): 120kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 072275-LT1466LCS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1466LCS8#PBF
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0700 milliamps
VOS 0.1200 millivolts
IBIAS 6.00E-6 µA
GBW 0.1200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354CS8#PBF - 020252-LT1354CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CS8#TRPBF - 096926-LT1361CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 4 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1679IS#PBF - 1058578-LT1679IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638HS8#TRPBF - 1058549-LT1638HS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.2500 millivolts
View Details