Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4313CDD-1#PBF 784083-LTC4313CDD-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784083-LTC4313CDD-1# PBF Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Applications: I2C - Hotswap Operating Supply Voltage: 2.9 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Capacitance - Input: 10pF Family Name: LTC4313CDD-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 8.1mA Manufacturer Package: 8-DFN (3x3) Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): ISL33003IRT2Z; ISL33003IRTZ; PCA9525DP; ISL33002IRT2Z; Introduction Date: October 10, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784083-LTC4313CDD-1# PBF Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Applications: I2C - Hotswap Operating Supply Voltage: 2.9 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Capacitance - Input: 10pF Family Name: LTC4313CDD-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 8.1mA Manufacturer Package: 8-DFN (3x3) Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): ISL33003IRT2Z; ISL33003IRTZ; PCA9525DP; ISL33002IRT2Z; Introduction Date: October 10, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4313CDD-1#PBF - 784083-LTC4313CDD-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4313CDD-1#PBF
784083-LTC4313CDD-1#PBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4313CDD-1#PBF 784083-LTC4313CDD-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 784083-LTC4313CDD-1# PBF Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Applications: I2C - Hotswap Operating Supply Voltage: 2.9 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Capacitance - Input: 10pF Family Name: LTC4313CDD-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 8.1mA Manufacturer Package: 8-DFN (3x3) Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): ISL33003IRT2Z; ISL33003IRTZ; PCA9525DP; ISL33002IRT2Z; Introduction Date: October 10, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784083-LTC4313CDD-1#PBF
Packaging: Tube
Type: Buffer, Accelerator
Operating Temperature Range: 0°C ~ 70°C
Package: 8-WFDFN Exposed Pad
Applications: I2C - Hotswap
Operating Supply Voltage: 2.9 V ~ 5.5 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Capacitance - Input: 10pF
Family Name: LTC4313CDD-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.1mA
Manufacturer Package: 8-DFN (3x3)
Data Rate (Maximum): 400kHz
Alternative Parts (Cross-Reference): ISL33003IRT2Z; ISL33003IRTZ; PCA9525DP; ISL33002IRT2Z;
Introduction Date: October 10, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784083-LTC4313CDD-1#PBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4313CDD-1#PBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - NJU6424AFG1-05 - 1082297-NJU6424AFG1-05 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISP1102BSTM - 070215-ISP1102BSTM - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4 V ~ 5.5 V
Package Type 14-HVQFN (2.5x2.5)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694-1CS5#TRMPBF - 020498-LTC1694-1CS5#TRMPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details