Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4312CMS#PBF 784079-LTC4312CMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784079-LTC4312CMS#PB F Packaging: Tube Type: Buffer, Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 16-TFSOP (0.118", 3.00mm Width) Applications: I2C - Hotswap Operating Supply Voltage: 2.9 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Capacitance - Input: 20pF Family Name: LTC4312 Categories: Integrated Circuits (ICs) Operating Supply Current: 7.3mA Manufacturer Package: 16-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): PI3EQX8908AZFEX; PCA9510AD; PCA9512BD; PCA9525D,118; Introduction Date: December 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784079-LTC4312CMS#PB F Packaging: Tube Type: Buffer, Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 16-TFSOP (0.118", 3.00mm Width) Applications: I2C - Hotswap Operating Supply Voltage: 2.9 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Capacitance - Input: 20pF Family Name: LTC4312 Categories: Integrated Circuits (ICs) Operating Supply Current: 7.3mA Manufacturer Package: 16-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): PI3EQX8908AZFEX; PCA9510AD; PCA9512BD; PCA9525D,118; Introduction Date: December 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4312CMS#PBF - 784079-LTC4312CMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4312CMS#PBF
784079-LTC4312CMS#PBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4312CMS#PBF 784079-LTC4312CMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 784079-LTC4312CMS#PB F Packaging: Tube Type: Buffer, Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 16-TFSOP (0.118", 3.00mm Width) Applications: I2C - Hotswap Operating Supply Voltage: 2.9 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Capacitance - Input: 20pF Family Name: LTC4312 Categories: Integrated Circuits (ICs) Operating Supply Current: 7.3mA Manufacturer Package: 16-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): PI3EQX8908AZFEX; PCA9510AD; PCA9512BD; PCA9525D,118; Introduction Date: December 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784079-LTC4312CMS#PBF
Packaging: Tube
Type: Buffer, Multiplexer
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TFSOP (0.118", 3.00mm Width)
Applications: I2C - Hotswap
Operating Supply Voltage: 2.9 V ~ 5.5 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Capacitance - Input: 20pF
Family Name: LTC4312
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7.3mA
Manufacturer Package: 16-MSOP
Data Rate (Maximum): 400kHz
Alternative Parts (Cross-Reference): PI3EQX8908AZFEX; PCA9510AD; PCA9512BD; PCA9525D,118;
Introduction Date: December 02, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784079-LTC4312CMS#PBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4312CMS#PBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1385CSW#PBF - 020462-LTC1385CSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 120 kbps
View Details
Interface - Interface - Filters - Active - LTC1059CN - 072421-LTC1059CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 5 V
Package Type DIP; PDIP; 14-PDIP
View Details