Manufacturer: Linear Technology
Win Source Part Number: 784078-LTC4312CDE#PB
Packaging: Tube
Type: Buffer, Multiplexer
Operating Temperature Range: 0°C ~ 70°C
Package: 14-WFDFN Exposed Pad
Applications: I2C - Hotswap
Operating Supply Voltage: 2.9 V ~ 5.5 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Capacitance - Input: 20pF
Family Name: LTC4312
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7.3mA
Manufacturer Package: 14-DFN (4x3)
Data Rate (Maximum): 400kHz
Alternative Parts (Cross-Reference): PI3EQX8908AZFEX; PCA9510AD; PCA9512BD; PCA9525D,118;
Introduction Date: December 02, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 784078-LTC4312CDE#PBF |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4312CDE#PBF |
| Device Type | Buffer |