Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4309IGN#PBF 784073-LTC4309IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784073-LTC4309IGN#PB F Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: I2C - Hotswap Operating Supply Voltage: 2.3 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Family Name: LTC4309 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 16-SSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): PCA9512AD,118; PCA9512AD,112; PCA9512BD; ISL33001IBZ; Introduction Date: January 31, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784073-LTC4309IGN#PB F Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: I2C - Hotswap Operating Supply Voltage: 2.3 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Family Name: LTC4309 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 16-SSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): PCA9512AD,118; PCA9512AD,112; PCA9512BD; ISL33001IBZ; Introduction Date: January 31, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4309IGN#PBF - 784073-LTC4309IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4309IGN#PBF
784073-LTC4309IGN#PBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4309IGN#PBF 784073-LTC4309IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 784073-LTC4309IGN#PB F Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: I2C - Hotswap Operating Supply Voltage: 2.3 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Family Name: LTC4309 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 16-SSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): PCA9512AD,118; PCA9512AD,112; PCA9512BD; ISL33001IBZ; Introduction Date: January 31, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784073-LTC4309IGN#PBF
Packaging: Tube
Type: Buffer, Accelerator
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: I2C - Hotswap
Operating Supply Voltage: 2.3 V ~ 5.5 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Capacitance - Input: 10pF
Family Name: LTC4309
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Package: 16-SSOP
Data Rate (Maximum): 400kHz
Alternative Parts (Cross-Reference): PCA9512AD,118; PCA9512AD,112; PCA9512BD; ISL33001IBZ;
Introduction Date: January 31, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784073-LTC4309IGN#PBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4309IGN#PBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1CMS8#PBF - 020654-LTC4300A-1CMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1562ACG#PBF - 1060850-LTC1562ACG#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1346ACSW#PBF - 123053-LTC1346ACSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 10000 kbps
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1170624-SP3220ECT-L - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details