Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4309IDE#PBF 784072-LTC4309IDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784072-LTC4309IDE#PB F Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: I2C - Hotswap Operating Supply Voltage: 2.3 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Family Name: LTC4309 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 12-DFN (4x3) Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): PCA9512BD; ISL33001IBZ; PCA9512BDP,118; PCA9514AD,112; Introduction Date: January 31, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784072-LTC4309IDE#PB F Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: I2C - Hotswap Operating Supply Voltage: 2.3 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Family Name: LTC4309 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 12-DFN (4x3) Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): PCA9512BD; ISL33001IBZ; PCA9512BDP,118; PCA9514AD,112; Introduction Date: January 31, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4309IDE#PBF - 784072-LTC4309IDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4309IDE#PBF
784072-LTC4309IDE#PBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4309IDE#PBF 784072-LTC4309IDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 784072-LTC4309IDE#PB F Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: I2C - Hotswap Operating Supply Voltage: 2.3 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Family Name: LTC4309 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 12-DFN (4x3) Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): PCA9512BD; ISL33001IBZ; PCA9512BDP,118; PCA9514AD,112; Introduction Date: January 31, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784072-LTC4309IDE#PBF
Packaging: Tube
Type: Buffer, Accelerator
Operating Temperature Range: -40°C ~ 85°C
Package: 12-WFDFN Exposed Pad
Applications: I2C - Hotswap
Operating Supply Voltage: 2.3 V ~ 5.5 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Capacitance - Input: 10pF
Family Name: LTC4309
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Package: 12-DFN (4x3)
Data Rate (Maximum): 400kHz
Alternative Parts (Cross-Reference): PCA9512BD; ISL33001IBZ; PCA9512BDP,118; PCA9514AD,112;
Introduction Date: January 31, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784072-LTC4309IDE#PBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4309IDE#PBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - NJU6452AFG1 - 1170052-NJU6452AFG1 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
Interface - Interface - Signal Terminators - LTC1344CG - 1207410-LTC1344CG - Win Source Electronics
Specs
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP
View Details