Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4308IMS8#PBF 784071-LTC4308IMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784071-LTC4308IMS8#P BF Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: I2C - Hotswap Operating Supply Voltage: 2.3 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 8-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): PCA9511ADP; LTC4300-1IMS8#TRPBF; LTC4308IMS8#PBF; LTC4307IMS8-1#TRPBF; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784071-LTC4308IMS8#P BF Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: I2C - Hotswap Operating Supply Voltage: 2.3 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 8-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): PCA9511ADP; LTC4300-1IMS8#TRPBF; LTC4308IMS8#PBF; LTC4307IMS8-1#TRPBF; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4308IMS8#PBF - 784071-LTC4308IMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4308IMS8#PBF
784071-LTC4308IMS8#PBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4308IMS8#PBF 784071-LTC4308IMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 784071-LTC4308IMS8#P BF Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: I2C - Hotswap Operating Supply Voltage: 2.3 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 8-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): PCA9511ADP; LTC4300-1IMS8#TRPBF; LTC4308IMS8#PBF; LTC4307IMS8-1#TRPBF; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784071-LTC4308IMS8#PBF
Packaging: Tube
Type: Buffer, Accelerator
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Applications: I2C - Hotswap
Operating Supply Voltage: 2.3 V ~ 5.5 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Capacitance - Input: 10pF
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Package: 8-MSOP
Data Rate (Maximum): 400kHz
Alternative Parts (Cross-Reference): PCA9511ADP; LTC4300-1IMS8#TRPBF; LTC4308IMS8#PBF; LTC4307IMS8-1#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784071-LTC4308IMS8#PBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4308IMS8#PBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1545CG#PBF - 109369-LTC1545CG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC489IN#PBF - 1063751-LTC489IN#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details