Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - SP211BET 1256938-SP211BET

Description
Manufacturer: Sipex Corporation Win Source Part Number: 1256938-SP211BET Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sipex Corporation Win Source Part Number: 1256938-SP211BET Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP211BET - 1256938-SP211BET - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP211BET
1256938-SP211BET
Interface - Interface - Drivers, Receivers, Transceivers - SP211BET 1256938-SP211BET
Manufacturer: Sipex Corporation Win Source Part Number: 1256938-SP211BET Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Sipex Corporation
Win Source Part Number: 1256938-SP211BET
Manufacturer Homepage: www.sipex.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1256938-SP211BET
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP211BET
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301LCDD#PBF - 020657-LTC4301LCDD#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1487CN8#PBF - 122858-LTC1487CN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details