Manufacturer: Linear Technology
Win Source Part Number: 784070-LTC4308CMS8#P
Packaging: Tube
Type: Buffer, Accelerator
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Applications: I2C - Hotswap
Operating Supply Voltage: 2.3 V ~ 5.5 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Capacitance - Input: 10pF
Family Name: LTC4308
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Package: 8-MSOP
Data Rate (Maximum): 400kHz
Alternative Parts (Cross-Reference): ISL33001IUZ-T; PCA9511ADMR2G; ISL33001IUZ; PCA9514DP;
Introduction Date: November 09, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 784070-LTC4308CMS8#PBF |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4308CMS8#PBF |
| Device Type | Buffer |