Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4307CDD#PBF 784066-LTC4307CDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784066-LTC4307CDD#PB F Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Applications: I2C - Hotswap Operating Supply Voltage: 2.3 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Family Name: LTC4307 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 8-DFN (3x3) Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): ISL33001IRT2Z-T; ISL33001IRTZ; ISL33001IRT2Z; ISL33001IRTZ-T; Introduction Date: December 15, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784066-LTC4307CDD#PB F Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Applications: I2C - Hotswap Operating Supply Voltage: 2.3 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Family Name: LTC4307 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 8-DFN (3x3) Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): ISL33001IRT2Z-T; ISL33001IRTZ; ISL33001IRT2Z; ISL33001IRTZ-T; Introduction Date: December 15, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4307CDD#PBF - 784066-LTC4307CDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4307CDD#PBF
784066-LTC4307CDD#PBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4307CDD#PBF 784066-LTC4307CDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 784066-LTC4307CDD#PB F Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Applications: I2C - Hotswap Operating Supply Voltage: 2.3 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Family Name: LTC4307 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 8-DFN (3x3) Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): ISL33001IRT2Z-T; ISL33001IRTZ; ISL33001IRT2Z; ISL33001IRTZ-T; Introduction Date: December 15, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784066-LTC4307CDD#PBF
Packaging: Tube
Type: Buffer, Accelerator
Operating Temperature Range: 0°C ~ 70°C
Package: 8-WFDFN Exposed Pad
Applications: I2C - Hotswap
Operating Supply Voltage: 2.3 V ~ 5.5 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Capacitance - Input: 10pF
Family Name: LTC4307
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Package: 8-DFN (3x3)
Data Rate (Maximum): 400kHz
Alternative Parts (Cross-Reference): ISL33001IRT2Z-T; ISL33001IRTZ; ISL33001IRT2Z; ISL33001IRTZ-T;
Introduction Date: December 15, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784066-LTC4307CDD#PBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4307CDD#PBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1059CN - 072421-LTC1059CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 5 V
Package Type DIP; PDIP; 14-PDIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1081CN - 072186-LT1081CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details